HOOK UP WIRE, 500FT, 18AWG COPPER, WHITE; Jacket Material:Rubber; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1226 |
| Product Name | Hook Up Wire, 500Ft, 18Awg Copper, White; Jacket Material Belden |
| Standards / Certifications | RoHS |