Belden Inc. Hook Up Wire, 500Ft, 16Awg, Copper, Red; Jacket Material Belden 34416 002500

Description
HOOK UP WIRE, 500FT, 16AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg, Copper, Red; Jacket Material Belden - 04F6406 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg, Copper, Red; Jacket Material Belden
04F6406
Hook Up Wire, 500Ft, 16Awg, Copper, Red; Jacket Material Belden 04F6406
HOOK UP WIRE, 500FT, 16AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG, COPPER, RED; Jacket Material:Rubber; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6406
Product Name Hook Up Wire, 500Ft, 16Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details