HOOK UP WIRE, 500FT, 14AWG, COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1223 |
| Product Name | Hook Up Wire, 500Ft, 14Awg, Copper, Gray; Jacket Material Belden |
| Standards / Certifications | RoHS |