Belden Inc. Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Belden 34410 010100

Description
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Belden - 88F2693 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Belden
88F2693
Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Belden 88F2693
HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 10AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88F2693
Product Name Hook Up Wire, 100Ft, 10Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBC-D12G4-ES-0.5-S-D12G4-ET - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers