Belden Inc. Hook Up Wire, 2000Ft, 10Awg Copper, Gray; Jacket Material Belden 34410 0082000

Description
HOOK UP WIRE, 2000FT, 10AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2000FT, 10AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2000Ft, 10Awg Copper, Gray; Jacket Material Belden - 15B2666 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2000Ft, 10Awg Copper, Gray; Jacket Material Belden
15B2666
Hook Up Wire, 2000Ft, 10Awg Copper, Gray; Jacket Material Belden 15B2666
HOOK UP WIRE, 2000FT, 10AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 2000FT, 10AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:10AWG; Conductor Area CSA:5.23mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2666
Product Name Hook Up Wire, 2000Ft, 10Awg Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details