The Lead Wire, #20 Str TC, Silicone Ins, AWM 3123 from Belden Inc. is a low-temperature rubber lead wire featuring a 20 AWG tinned copper conductor with a stranding of 105x40. It is insulated with silicone rubber, providing a nominal wall thickness of 0.032 inches. This wire is rated for a maximum voltage of 600 V RMS and can operate within a temperature range of up to 150°C. It is suitable for various applications, including mercury switches, internal wiring of appliances, high-temperature environments, and flexing applications. The wire complies with UL AWM Style 3123 and meets several EU directives, including RoHS and WEEE. The bulk cable weight is 8 lbs per 1000 feet, and it has a minimum bend radius of 0.44 inches. The product is available in gray and comes in a 2,000 ft reel.
Low Temp Rubber Lead Wire, 20AWG (105x40) Tinned Copper, Silicone Insulation, AWM 3123 600V 150C
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 34020 |
| Product Name | Lead Wire, #20 Str TC, Silicone Ins, AWM 3123 |
| Product Type | Power Cable |
| Cable Jacket | None |
| Cable Insulation | Neoprene; Silicon Rubber; Silicone Rubber |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |