Belden Inc. Hook Up Wire, 2000Ft, 17Awg Copper, Gray; Jacket Material Belden 34017 0082000

Description
HOOK UP WIRE, 2000FT, 17AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:17AWG; Conductor Area CSA:1.03mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 2000FT, 17AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:17AWG; Conductor Area CSA:1.03mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 2000Ft, 17Awg Copper, Gray; Jacket Material Belden - 87K1218 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 2000Ft, 17Awg Copper, Gray; Jacket Material Belden
87K1218
Hook Up Wire, 2000Ft, 17Awg Copper, Gray; Jacket Material Belden 87K1218
HOOK UP WIRE, 2000FT, 17AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:17AWG; Conductor Area CSA:1.03mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 2000FT, 17AWG COPPER, GRAY; Jacket Material:Rubber; Jacket Color:Grey; Wire Gauge:17AWG; Conductor Area CSA:1.03mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1218
Product Name Hook Up Wire, 2000Ft, 17Awg Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details