Belden Inc. Cable Spacer, Bell, 1/2, Polyethylene; Cable Clamp / Clip Type Belden 34-08850

Description
CABLE SPACER, BELL, 1/2", POLYETHYLENE; Cable Clamp / Clip Type:-; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE SPACER, BELL, 1/2", POLYETHYLENE; Cable Clamp / Clip Type:-; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Spacer, Bell, 1/2, Polyethylene; Cable Clamp / Clip Type Belden - 77H5434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Spacer, Bell, 1/2, Polyethylene; Cable Clamp / Clip Type Belden
77H5434
Cable Spacer, Bell, 1/2, Polyethylene; Cable Clamp / Clip Type Belden 77H5434
CABLE SPACER, BELL, 1/2", POLYETHYLENE; Cable Clamp / Clip Type:-; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:- RoHS Compliant: Yes

CABLE SPACER, BELL, 1/2", POLYETHYLENE; Cable Clamp / Clip Type:-; Internal Diameter:12.7mm; Cable Clamp / Clip Material:PE (Polyethylene); Cable Clamp / Clip Colour:Black; External Length:-; External Width:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 77H5434
Product Name Cable Spacer, Bell, 1/2, Polyethylene; Cable Clamp / Clip Type Belden
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8166 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Cable Clips & Clamps - 102536 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyethylene
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details