Belden Inc. Hook-Up Wire, 12Awg, Black, 152.4M; Jacket Material Belden 32516 010500

Description
HOOK-UP WIRE, 12AWG, BLACK, 152.4M; Jacket Material:-; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 12AWG, BLACK, 152.4M; Jacket Material:-; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 12Awg, Black, 152.4M; Jacket Material Belden - 87K1211 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 12Awg, Black, 152.4M; Jacket Material Belden
87K1211
Hook-Up Wire, 12Awg, Black, 152.4M; Jacket Material Belden 87K1211
HOOK-UP WIRE, 12AWG, BLACK, 152.4M; Jacket Material:-; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:- RoHS Compliant: Yes

HOOK-UP WIRE, 12AWG, BLACK, 152.4M; Jacket Material:-; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:90°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1211
Product Name Hook-Up Wire, 12Awg, Black, 152.4M; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details