Belden Inc. Hook Up Wire, 500Ft, 18Awg Copper, Black; Jacket Material Belden 32418 010500

Description
HOOK UP WIRE, 500FT, 18AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.94mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 18AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.94mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 18Awg Copper, Black; Jacket Material Belden - 15B2587 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 18Awg Copper, Black; Jacket Material Belden
15B2587
Hook Up Wire, 500Ft, 18Awg Copper, Black; Jacket Material Belden 15B2587
HOOK UP WIRE, 500FT, 18AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.94mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 18AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.94mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2587
Product Name Hook Up Wire, 500Ft, 18Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details