Belden Inc. Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Belden 32414 010500

Description
HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.27mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.27mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Belden - 15B2584 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Belden
15B2584
Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Belden 15B2584
HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.27mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG COPPER, BLACK; Jacket Material:Rubber; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.27mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2584
Product Name Hook Up Wire, 500Ft, 14Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details