The 31P1620 is a 20-pair, 16 AWG (7x24) bare copper cable designed for instrumentation applications. It features PVC insulation with an E1 color code and is shielded with Beldfoil® for enhanced signal integrity. The outer jacket is made of black PVC, providing durability and protection. This cable is rated for a maximum voltage of 300V RMS and can operate within a temperature range of -25°C to +105°C. It has a nominal conductor DCR of 4.2 Ohm per 1000 feet and supports a maximum recommended current of 3.2 Amps per conductor at 30°C. The cable is suitable for both indoor and outdoor use, with UV resistance and compliance with various environmental directives. It meets UL standards for CMG, ITC, and PLTC applications, making it suitable for industrial control systems, digital control, and other low voltage applications.
UL Instrumentation, 20 Pair 16AWG (7x24) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 31P1620 |
| Product Name | Inst PVC/PVC, 20 Pr #16 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Foil; Overall Foil Tape |