Belden Inc. Hook Up Wire, 14Awg, 500Ft, Copper, Black; Jacket Material Belden 31514 010500

Description
HOOK UP WIRE, 14AWG, 500FT, COPPER, BLACK; Jacket Material:Polychlorop rene; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 14AWG, 500FT, COPPER, BLACK; Jacket Material:Polychlorop rene; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 14Awg, 500Ft, Copper, Black; Jacket Material Belden - 13C1042 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 14Awg, 500Ft, Copper, Black; Jacket Material Belden
13C1042
Hook Up Wire, 14Awg, 500Ft, Copper, Black; Jacket Material Belden 13C1042
HOOK UP WIRE, 14AWG, 500FT, COPPER, BLACK; Jacket Material:Polychlorop rene; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

HOOK UP WIRE, 14AWG, 500FT, COPPER, BLACK; Jacket Material:Polychloroprene; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13C1042
Product Name Hook Up Wire, 14Awg, 500Ft, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details