ControlBus™, Coax RG6 18AWG (Solid) Bare Copper Covered Steel, PO Insulation, Overall Duofoil®+ Aluminum Braid(60%)+Overall Duofoil®+Aluminum Braid(40%) Shield, PVC Outer Jacket, CMR
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 3131A |
| Product Name | ControlBus™, Coax RG6, #18 Sol BCCS, PO Ins, QUAD AL Shld, PVC Jkt, CMR |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid |
| Cable Shielding | Braid; Foil; Foil + Braid + Foil + Braid (Quad) |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |