DeviceBus® for Square D/Seriplex®, part number 3125A, features a dual pair construction with 16 AWG and 22 AWG tinned copper conductors, suitable for various applications including harsh environments, factory automation, and data communication. The cable is insulated with polyethylene foam and has an overall Beldfoil® shield for the data pair, providing 100% coverage. The outer jacket is made of PVC, with a nominal diameter of 0.368 inches and a wall thickness of 0.039 inches. Electrical characteristics include a nominal characteristic impedance of 120 Ohm, with a maximum conductor DCR of 4.49 Ohm/1000ft for the 16 AWG and 18.1 Ohm/1000ft for the 22 AWG. The cable supports a voltage rating of 300 V RMS and operates within a temperature range of -20°C to +75°C. It complies with NEC Articles 725 and 800, and is UL listed as CL2 and CM. The product is also compliant with various EU directives regarding environmental standards. The cable is available in lengths of 1,000 ft and 5,000 ft, making it versatile for different project requirements.
DeviceBus® for Square D/Seriplex®, 2 Pair 16+22AWG (26x30+7x30) Tinned Copper, PVC+PO Insulation, Overall Beldfoil® (Data Pair Only) Shield, PVC Outer Jacket, CM
| Belden Inc. | |
|---|---|
| Product Category | Video Cables |
| Product Number | 3125A |
| Product Name | DeviceBus® for Square D/Seriplex®, 2 Pr #16+22 Str TC, PVC+PO Ins, OS (Data), PVC Jkt, CM |
| Standards / Certifications | RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |