4 (2 Pair) Conductor Multi-Pair Cable Orange 16 AWG, 22 AWG Foil 1000.0' (304.8m)
2 #16,2#22 FHDPE FS PVC ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2839-1000-ND | 92B7345 |
| Product Name | Multiple Conductor Cables | 2 #16,2#22 Fhdpe Fs Pvc Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyethylene | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |