Lumberg Automation - A Belden Brand Circular Cable Assemblies 3112

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 3112LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
3112LA-ND
Circular Cable Assemblies 3112LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 3112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
3112
Cable Assemblies - Circular Cable Assemblies 3112
CBL CIRC

CBL CIRC

Supplier's Site
0975 254 101/55 M Lumberg Automation - 16AJ4537 - Newark, An Avnet Company
Chicago, IL, United States
0975 254 101/55 M Lumberg Automation
16AJ4537
0975 254 101/55 M Lumberg Automation 16AJ4537
0975 254 101/55 M

0975 254 101/55 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3112LA-ND 3112 16AJ4537
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies 0975 254 101/55 M Lumberg Automation
Cable Length 180 ft (550 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details