Belden Inc. Wire, Lead; 14 AWG; 41/30; 0.144 in.; 538 degC; 600 V; 27% Nickel-Plated Copper 3111441 TN005

Description
UL Style 5107, CSA AWM, 14 AWG, 41⁄30 Stranding, 600 V, MGT High-Temperature Lead Wire Excellent thermal stability Used in heat treating furnaces, kilns, food service equipment, and with other high-temperature requirements Optional stainless steel or Grade A nickel braid Braid of treated glass braid overall.
Description
UL Style 5107, CSA AWM, 14 AWG, 41⁄30 Stranding, 600 V, MGT High-Temperature Lead Wire Excellent thermal stability Used in heat treating furnaces, kilns, food service equipment, and with other high-temperature requirements Optional stainless steel or Grade A nickel braid Braid of treated glass braid overall.

Suppliers

Company
Product
Description
Supplier Links
Wire, Lead; 14 AWG; 41/30; 0.144 in.; 538 degC; 600 V; 27% Nickel-Plated Copper - 70021951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Lead; 14 AWG; 41/30; 0.144 in.; 538 degC; 600 V; 27% Nickel-Plated Copper
70021951
Wire, Lead; 14 AWG; 41/30; 0.144 in.; 538 degC; 600 V; 27% Nickel-Plated Copper 70021951
UL Style 5107, CSA AWM, 14 AWG, 41⁄30 Stranding, 600 V, MGT High-Temperature Lead Wire Excellent thermal stability Used in heat treating furnaces, kilns, food service equipment, and with other high-temperature requirements Optional stainless steel or Grade A nickel braid Braid of treated glass braid overall.

UL Style 5107, CSA AWM, 14 AWG, 41⁄30 Stranding, 600 V, MGT High-Temperature Lead Wire

  • Excellent thermal stability
  • Used in heat treating furnaces, kilns, food service equipment, and with other high-temperature requirements
  • Optional stainless steel or Grade A nickel braid
    Braid of treated glass braid overall.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70021951
Product Name Wire, Lead; 14 AWG; 41/30; 0.144 in.; 538 degC; 600 V; 27% Nickel-Plated Copper
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Hook Up Wire - 012003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details