The 3107ELW is an RS-485 communication cable featuring two pairs of AWG 22 stranded tinned copper conductors. It is designed with polyolefin insulation and incorporates both foil and braid shielding to minimize interference. The cable jacket is made from low smoke zero halogen (LSZH) material, ensuring safety in environments where smoke and toxic emissions are a concern.
This cable is suitable for instrumentation and computer applications, specifically for EIA RS-485 transmission. It has a nominal characteristic impedance of 120 Ohm at 1 MHz and a maximum recommended current of 2.7 Amps per conductor. The operating temperature range is from -15°C to +80°C, making it versatile for various installation conditions.
The cable complies with CPR Euroclass Cca and is suitable for indoor use, adhering to relevant environmental standards. Its construction includes a nominal outer diameter of 8.9 mm and a nominal wall thickness of 1.35 mm, with a minimum bend radius of 89 mm during installation.
RS-485, 2 Pair AWG 22 Tinned Copper - Stranded, Polyolefin (PO, PE, PP) insulation, Foil + Braid(s) shielding, LSZH / FRNC jacket, CPR Cca
| Belden Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 3107ELW |
| Product Name | RS-485, 2PR #22 Str TC, PO ins, F/B, LSNH Jkt, Cca |
| Serial Cable Type | RS485 |