Belden Inc. Multiple Conductor Cables 3107DB 0101000

Description
2 PR #22 FHDPE SH CPE FOOT
Request a Quote Datasheet
Description
2 PR #22 FHDPE SH CPE FOOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-3107DB0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-3107DB0101000-DS-ND
Multiple Conductor Cables 135-3107DB0101000-DS-ND
2 PR #22 FHDPE SH CPE FOOT

2 PR #22 FHDPE SH CPE FOOT

Buy Now Datasheet
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Belden - 41AH7737 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Belden
41AH7737
Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Belden 41AH7737
SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-3107DB0101000-DS-ND 41AH7737
Product Name Multiple Conductor Cables Shld Multipair, 2 Pair, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Electrical Cable/Wire - 91529668 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Twisted Pair & Multicore Data Cable - 2010528 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details