Belden Inc. Shld Multipair, 1.5 Pair, 22Awg, 1000Ft; Cable Shielding Belden 3106DB 0101000

Description
SHLD MULTIPAIR, 1.5 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1.5 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1.5 Pair, 22Awg, 1000Ft; Cable Shielding Belden - 41AH7736 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1.5 Pair, 22Awg, 1000Ft; Cable Shielding Belden
41AH7736
Shld Multipair, 1.5 Pair, 22Awg, 1000Ft; Cable Shielding Belden 41AH7736
SHLD MULTIPAIR, 1.5 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1.5 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41AH7736
Product Name Shld Multipair, 1.5 Pair, 22Awg, 1000Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details