Belden Inc. Multiple Conductor Cables 3106A 010500

Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet
Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1013-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1013-50-ND
Multiple Conductor Cables BEL1013-50-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 50.00' (15.24m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1013-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1013-100-ND
Multiple Conductor Cables BEL1013-100-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1013-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1013-500-ND
Multiple Conductor Cables BEL1013-500-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 500.0' (152.4m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-3106A010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-3106A010500-DS-ND
Multiple Conductor Cables 135-3106A010500-DS-ND
MULTI-PAIR 3COND 22AWG BLK FOOT

MULTI-PAIR 3COND 22AWG BLK FOOT

Buy Now Datasheet
Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden - 88K2140 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden
88K2140
Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden 88K2140
SHIELDED CABLE MULTIPAIR, 1PR/1CONDUCTOR, 22AWG, 500FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:BlackRoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PR/1CONDUCTOR, 22AWG, 500FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1013-50-ND 88K2140
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024840 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 4
View Details