Belden Inc. Multiple Conductor Cables 3106A 0101000

Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1961-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1961-1000-ND
Multiple Conductor Cables BEL1961-1000-ND
3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)

3 (1.5 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden - 88K2139 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden
88K2139
Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden 88K2139
SHIELDED CABLE MULTIPAIR, 1PR/1CONDUCTOR, 22AWG, 1000FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PR/1CONDUCTOR, 22AWG, 1000FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1961-1000-ND 88K2139
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pr/1Conductor, 22Awg, 1000Ft, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.17 ft (6.6 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details