Belden Inc. Cable, Rs-485, 1.5 Pair, 304.8M; Cable Shielding Belden 3106A.00305

Description
CABLE, RS-485, 1.5 PAIR, 304.8M; Cable Shielding:Screened; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, RS-485, 1.5 PAIR, 304.8M; Cable Shielding:Screened; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Rs-485, 1.5 Pair, 304.8M; Cable Shielding Belden - 50AC7834 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Rs-485, 1.5 Pair, 304.8M; Cable Shielding Belden
50AC7834
Cable, Rs-485, 1.5 Pair, 304.8M; Cable Shielding Belden 50AC7834
CABLE, RS-485, 1.5 PAIR, 304.8M; Cable Shielding:Screened; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, RS-485, 1.5 PAIR, 304.8M; Cable Shielding:Screened; No. of Pairs:1.5 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7834
Product Name Cable, Rs-485, 1.5 Pair, 304.8M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details