Belden Inc. Multiple Conductor Cables 3105DB 0101000

Description
1 PR #22 FHDPE SH CPE
Request a Quote Datasheet
Description
1 PR #22 FHDPE SH CPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-3105DB0101000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-3105DB0101000-ND
Multiple Conductor Cables 135-3105DB0101000-ND
1 PR #22 FHDPE SH CPE

1 PR #22 FHDPE SH CPE

Buy Now Datasheet
Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Belden - 41AH7735 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Belden
41AH7735
Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Belden 41AH7735
SHLD MULTIPAIR, 1 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-3105DB0101000-ND 41AH7735
Product Name Multiple Conductor Cables Shld Multipair, 1 Pair, 22Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ribbon Cable - 1792595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details