Belden Inc. Multiple Conductor Cables 3105A 010500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1012-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1012-500-ND
Multiple Conductor Cables BEL1012-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1012-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1012-100-ND
Multiple Conductor Cables BEL1012-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1012-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1012-50-ND
Multiple Conductor Cables BEL1012-50-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 50.00' (15.24m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-3105A010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-3105A010500-DS-ND
Multiple Conductor Cables 135-3105A010500-DS-ND
CABLE 2COND 22AWG BLCK SHLD FOOT

CABLE 2COND 22AWG BLCK SHLD FOOT

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden - 88K2138 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden
88K2138
Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden 88K2138
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 500FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 500FT, 300V, BLACK; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1012-500-ND 88K2138
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 500Ft, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349518 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details