Belden Inc. Lead Wire, #14 Str TC, XLPO Ins, UL TYPE SIS VW-1 31014

Description
Low Temp Rubber Lead Wire, 14AWG (41x30) Tinned Copper, XLPO Insulation, UL TYPE SIS VW-1 600V 90C
Datasheet
Description
Low Temp Rubber Lead Wire, 14AWG (41x30) Tinned Copper, XLPO Insulation, UL TYPE SIS VW-1 600V 90C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Wire, #14 Str TC, XLPO Ins, UL TYPE SIS VW-1 - 31014 - Belden Inc.
St. Louis, MO, United States
Lead Wire, #14 Str TC, XLPO Ins, UL TYPE SIS VW-1
31014
Lead Wire, #14 Str TC, XLPO Ins, UL TYPE SIS VW-1 31014
Low Temp Rubber Lead Wire, 14AWG (41x30) Tinned Copper, XLPO Insulation, UL TYPE SIS VW-1 600V 90C

Low Temp Rubber Lead Wire, 14AWG (41x30) Tinned Copper, XLPO Insulation, UL TYPE SIS VW-1 600V 90C

Supplier's Site Datasheet
Cable; Cable Shielding Belden - 90B7467 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
90B7467
Cable; Cable Shielding Belden 90B7467
CABLE; Cable Shielding:Unshielded ; No. of Conductors:1Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:41 x 30AWG; Jacket Material:-RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:1Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:-; No. of Max Strands x Strand Size:41 x 30AWG; Jacket Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 31014 90B7467
Product Name Lead Wire, #14 Str TC, XLPO Ins, UL TYPE SIS VW-1 Cable; Cable Shielding Belden
Product Type Power Cable
Cable Jacket None
Cable Insulation XLP, XLPO, XLPE (Thermoset)
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding No Shielding; Unshielded No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details