Belden Inc. Hook Up Wire, 14Awg, 2500Ft, Grey; Jacket Material Belden 31014 0082500

Description
HOOK UP WIRE, 14AWG, 2500FT, GREY; Jacket Material:XLPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 14AWG, 2500FT, GREY; Jacket Material:XLPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 14Awg, 2500Ft, Grey; Jacket Material Belden - 19C3366 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 14Awg, 2500Ft, Grey; Jacket Material Belden
19C3366
Hook Up Wire, 14Awg, 2500Ft, Grey; Jacket Material Belden 19C3366
HOOK UP WIRE, 14AWG, 2500FT, GREY; Jacket Material:XLPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 14AWG, 2500FT, GREY; Jacket Material:XLPE; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3366
Product Name Hook Up Wire, 14Awg, 2500Ft, Grey; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details