ControlBus,Ñ¢ Coax RG11, part number 3095A, features a 14 AWG solid bare copper covered steel conductor with FEP insulation. It is designed for applications in harsh environments, including factory automation and protocols such as ControlNet,Ñ¢ and Modbus II. The cable is equipped with a dual-layer shielding system, consisting of a 60% aluminum braid and a 40% aluminum braid, providing enhanced signal integrity. The nominal characteristic impedance is 100 Ohm with a tolerance of ±3 Ohm. It exhibits low insertion loss across various frequencies, with a maximum of 3.5 dB at 400 MHz. The cable supports a voltage rating of 300 V RMS and operates within a temperature range of -20°C to +150°C. It is compliant with NEC Article 800 and has a CMP rating for plenum applications. The cable's construction includes a PVDF outer jacket, ensuring durability and resistance to environmental factors. It is suitable for both burial and outdoor use, making it versatile for different installation scenarios. The product is also compliant with several EU directives regarding environmental safety.
ControlBus™, Coax RG11 14AWG (Solid) Bare Copper Covered Steel, FEP Insulation, Overall Duofoil®+ Aluminum Braid(60%)+Overall Duofoil®+Aluminum Braid(40%) Shield, PVDF Outer Jacket, CMP
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 3095A |
| Product Name | ControlBus™, Coax RG11, #14 Sol BCCS, FEP Ins, QUAD AL Shld, PVDF Jkt, CMP |
| Cable Jacket | PVDF |
| Cable Insulation | FEP - Fluorinated Ethylene Propylene (Foam) |
| Cable Conductor | Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid |
| Cable Shielding | Braid; Foil; Foil + Braid + Foil + Braid (Quad) |
| Standards / Certifications | RoHS; CSA Mark; China RoHS II (GB/T 26572-2011) |