Coax RG-6 18 AWG (Solid) Bare Copper Covered Steel, Foam FEP Insulation, Overall Duobond® II+ Aluminum Braid(60%)+Duofoil®+
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 3093A |
| Product Name | ControlBus™, Coax RG-6, #18 Sol BCCS, FFEP Ins, QUAD AL Shld, PVDF Jkt, CMP High Temp 150C |
| Cable Jacket | PVDF |
| Cable Insulation | FEP - Fluorinated Ethylene Propylene (Foam) |
| Cable Conductor | Copper Clad Steel; Copper; Bare Copper Covered Steel - Solid |
| Cable Shielding | Braid; Foil; Foil + Braid + Foil + Braid (Quad) |
| Standards / Certifications | RoHS; China RoHS II (GB/T 26572-2011) |