Coax RG-6 20 AWG (105x40) Bare Copper, Foam PE Insulation, Overall Duobond® II+Aluminum Braid(60%)+Duofoil®+
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 3092F |
| Product Name | ControlBus™, Coax RG-6, #20 Str BC, FPE Ins, QUAD AL Shld, PVC Jkt, High Flex, CMR |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Bare Copper - Stranded |
| Cable Shielding | Braid; Foil; Foil + Braid + Foil + Braid (Quad) |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |