The RG-6/U coaxial cable, part number 15B2487, features an 18 AWG solid bare copper-covered steel conductor and is insulated with foam polyethylene. It is equipped with a Duobond® IV Quad Shield, providing 100% coverage with bonded aluminum foil and braid, ensuring effective signal protection. The cable has a PVC outer jacket and a nominal diameter of 0.298 inches. This cable operates within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 162 lbs. It is compliant with various standards, including NEC/(UL) specifications for CL2R, CMG, and CMR, and is RoHS compliant. The nominal characteristic impedance is 75 ohms, with a maximum operating voltage of 300 V RMS. The cable exhibits low attenuation, with values ranging from 0.35 dB/100 ft at 1 MHz to 4.04 dB/100 ft at 400 MHz, making it suitable for high-frequency applications. Engineers considering this product should note its robust shielding and compliance with environmental regulations, making it a reliable choice for various coaxial cable applications.
Coaxial - Riser Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
COAXIAL CABLE, RG-6/U, 1000FT, BLUE; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL2827-1000-ND | 15B2487 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable, Rg-6/u, 1000Ft, Blue; Coaxial Cable Type Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Steel, Copper Coated | |
| Cable Shielding | Foil Braid |