Belden Inc. Coaxial Cable, Rg-6/u, 2500Ft, Black; Coaxial Cable Type Belden 3092A 0102500

Description
COAXIAL CABLE, RG-6/U, 2500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-6/U, 2500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-6/u, 2500Ft, Black; Coaxial Cable Type Belden - 15B2492 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 2500Ft, Black; Coaxial Cable Type Belden
15B2492
Coaxial Cable, Rg-6/u, 2500Ft, Black; Coaxial Cable Type Belden 15B2492
COAXIAL CABLE, RG-6/U, 2500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 2500FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2492
Product Name Coaxial Cable, Rg-6/u, 2500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.4921 ft (1.5 dm)
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers