Belden Inc. Coaxial Cables (RF) 3092A 0102000

Description
Coaxial - Riser Cable 18 AWG RG-6 2000.0' (609.60m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Riser Cable 18 AWG RG-6 2000.0' (609.60m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL3110-2000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL3110-2000-ND
Coaxial Cables (RF) BEL3110-2000-ND
Coaxial - Riser Cable 18 AWG RG-6 2000.0' (609.60m) 75 Ohms

Coaxial - Riser Cable 18 AWG RG-6 2000.0' (609.60m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden - 15B2490 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden
15B2490
Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden 15B2490
COAXIAL CABLE, RG-6/U, 2000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 2000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL3110-2000-ND 15B2490
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 2000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details