Belden Inc. Shielded Multipair Cable 1.5Pr 1000Ft 600V Black; Cable Shielding Belden 3088AE 0101000

Description
SHIELDED MULTIPAIR CABLE 1.5PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 1.5PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 1.5Pr 1000Ft 600V Black; Cable Shielding Belden - 68K7427 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1.5Pr 1000Ft 600V Black; Cable Shielding Belden
68K7427
Shielded Multipair Cable 1.5Pr 1000Ft 600V Black; Cable Shielding Belden 68K7427
SHIELDED MULTIPAIR CABLE 1.5PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1.5PR 1000FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:1.5 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68K7427
Product Name Shielded Multipair Cable 1.5Pr 1000Ft 600V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data