Belden Inc. Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden 3085A 560500

Description
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden - 98B3449 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden
98B3449
Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden 98B3449
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 1PR, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B3449
Product Name Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details