Belden Inc. Multiple Conductor Cables 3084F T5U500

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2605-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2605-500-ND
Multiple Conductor Cables BEL2605-500-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden - 19C3251 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden
19C3251
Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden 19C3251
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 1PR, 22AWG, 152.4M; Cable Shielding:Shielded; No. of Pairs:-; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2605-500-ND 19C3251
Product Name Multiple Conductor Cables Shld Multipair Cable, 1Pr, 22Awg, 152.4M; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012230 - RS Components, Ltd.
Specs
Cable Length 1640 ft (5000 dm)
Standards / Certifications RoHS
View Details