DeviceBus® for ODVA DeviceNet™, 2 Pair 22+24AWG (19x34+19x36) Tinned Copper, PVC+Foam PE Insulation, Individual Beldfoil® & OA Tinned Copper Braid(65%) Shield, PVC Outer Jacket, CMG, CL2
DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 3084A | 16C2158 |
| Product Name | DeviceBus®, 2 Pr #22+24 Str TC, PVC+FPE Ins, IS+OA TC Brd, PVC Jkt, CMG, CL2 | Devicenet Thin Cable 2 Pairs, (1) 22 Awg (19X34) Belden |
| Cable Jacket | Polyvinyl Chloride; PVC | |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride | |
| Cable Conductor | Copper; Tinned Copper - Stranded | |
| Cable Shielding | Foil; Individually Foiled + Overall Foil | |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011) |