Belden Inc. Multiple Conductor Cables 3084A T5U1000

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2822-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2822-1000-ND
Multiple Conductor Cables BEL2822-1000-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 22 AWG, 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24/22Awg, 1000Ft, 600V; Cable Shielding Belden - 88K2137 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24/22Awg, 1000Ft, 600V; Cable Shielding Belden
88K2137
Shielded Cable Multipair, 2Pair, 24/22Awg, 1000Ft, 600V; Cable Shielding Belden 88K2137
SHIELDED CABLE MULTIPAIR, 2PAIR, 24/22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24/22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2822-1000-ND 88K2137
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24/22Awg, 1000Ft, 600V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details