Belden Inc. Shielded Cable Multipair, 2Pair, 18/15Awg, Per Ft, 300V; Cable Shielding Belden 3083A 560BULK

Description
SHIELDED CABLE MULTIPAIR, 2PAIR, 18/15AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 2PAIR, 18/15AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 2Pair, 18/15Awg, Per Ft, 300V; Cable Shielding Belden - 35C4305 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 18/15Awg, Per Ft, 300V; Cable Shielding Belden
35C4305
Shielded Cable Multipair, 2Pair, 18/15Awg, Per Ft, 300V; Cable Shielding Belden 35C4305
SHIELDED CABLE MULTIPAIR, 2PAIR, 18/15AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 18/15AWG, PER FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35C4305
Product Name Shielded Cable Multipair, 2Pair, 18/15Awg, Per Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details