4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 1000.0' (304.8m)
SHIELDED CABLE, 15&18AWG, 304.8M, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL2820-1000-ND | 30H1661 |
| Product Name | Multiple Conductor Cables | Shielded Cable, 15&18Awg, 304.8M, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyethylene; Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid |