Belden Inc. Multiple Conductor Cables 3082A T5U500

Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2603-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2603-500-ND
Multiple Conductor Cables BEL2603-500-ND
4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable Gray 15 AWG, 18 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 15/18Awg, 500Ft, 300V; Cable Shielding Belden - 88K1371 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 15/18Awg, 500Ft, 300V; Cable Shielding Belden
88K1371
Shielded Cable Multipair, 2Pair, 15/18Awg, 500Ft, 300V; Cable Shielding Belden 88K1371
SHIELDED CABLE MULTIPAIR, 2PAIR, 15/18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 15/18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2603-500-ND 88K1371
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 15/18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details