Belden Inc. #8 Sil Gl Brd 200C 600V Belden 30808 010100

Description
#8 SIL GL BRD 200C 600V
Description
#8 SIL GL BRD 200C 600V

Suppliers

Company
Product
Description
Supplier Links
#8 Sil Gl Brd 200C 600V Belden - 15B2459 - Newark, An Avnet Company
Chicago, IL, United States
#8 Sil Gl Brd 200C 600V Belden
15B2459
#8 Sil Gl Brd 200C 600V Belden 15B2459
#8 SIL GL BRD 200C 600V

#8 SIL GL BRD 200C 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B2459
Product Name #8 Sil Gl Brd 200C 600V Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-38 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details