The Hook Up Wire, 8 AWG, 100 Ft, Copper, White, features a tinned copper conductor with a stranding of 54x25. It is insulated with silicone and has a lacquered glass braid covering, providing abrasion resistance and preventing fraying. The wire has a wall thickness of 0.060 inches and an overall nominal diameter of 0.313 inches. It is rated for a maximum operating voltage of 600 V and a temperature rating of 200°C, making it suitable for high-temperature applications such as motors, lighting fixtures, and electronic devices. The product complies with various standards, including UL AWM Style 3125 and CSA Type SEW-2, and is RoHS compliant. This wire is packaged in a 100-foot length and weighs approximately 9.5 lbs.
HOOK UP WIRE, 8AWG, 100FT, COPPER, WHITE; Jacket Material:Silicone Rubber; Jacket Color:White; Wire Gauge:8AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15B2460 |
| Product Name | Hook Up Wire, 8Awg, 100Ft, Copper, White; Jacket Material Belden |
| Standards / Certifications | RoHS |