Belden Inc. Cables, Wires - Multiple Conductor Cables 3079T 0105000

Description
Win Source Part Number: 1040855-3079T 0105000 Category: Cables, Wires>Multiple Conductor Cables Series: DataBus® Features: Flame Retardant, UV Resistant Package: Spool Wire Gauge: 22 AWG Length: 5000' (1524.0m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 (1 Pair) Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH) Jacket (Insulation) Diameter: 0.430" (10.92mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyethylene (PE) Shield Coverage: 100%, 65% Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 3079T 01050003079T-010-500 0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3310-5000 Base Product Number: 3079T
Request a Quote
Description
Win Source Part Number: 1040855-3079T 0105000 Category: Cables, Wires>Multiple Conductor Cables Series: DataBus® Features: Flame Retardant, UV Resistant Package: Spool Wire Gauge: 22 AWG Length: 5000' (1524.0m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 (1 Pair) Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH) Jacket (Insulation) Diameter: 0.430" (10.92mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyethylene (PE) Shield Coverage: 100%, 65% Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 3079T 01050003079T-010-500 0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3310-5000 Base Product Number: 3079T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1040855-3079T 0105000
Cables, Wires - Multiple Conductor Cables 1040855-3079T 0105000
Win Source Part Number: 1040855-3079T 0105000 Category: Cables, Wires>Multiple Conductor Cables Series: DataBus® Features: Flame Retardant, UV Resistant Package: Spool Wire Gauge: 22 AWG Length: 5000' (1524.0m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 2 (1 Pair) Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH) Jacket (Insulation) Diameter: 0.430" (10.92mm) Shield Type: Foil, Braid Jacket Color: Black Conductor Insulation: Polyethylene (PE) Shield Coverage: 100%, 65% Temperature Range - Operating: -20°C ~ 105°C Alternative Parts (Cross-Reference): 3079T 01050003079T-010-500 0; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3310-5000 Base Product Number: 3079T

Win Source Part Number: 1040855-3079T 0105000
Category: Cables, Wires>Multiple Conductor Cables
Series: DataBus®
Features: Flame Retardant, UV Resistant
Package: Spool
Wire Gauge: 22 AWG
Length: 5000' (1524.0m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 2 (1 Pair)
Standard Package: 1
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: Solid
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Low Smoke Zero Halogen (LSZH)
Jacket (Insulation) Diameter: 0.430" (10.92mm)
Shield Type: Foil, Braid
Jacket Color: Black
Conductor Insulation: Polyethylene (PE)
Shield Coverage: 100%, 65%
Temperature Range - Operating: -20°C ~ 105°C
Alternative Parts (Cross-Reference): 3079T 01050003079T-010-5000;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL3310-5000
Base Product Number: 3079T

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1040855-3079T 0105000
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 30 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC31205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details