Belden Inc. Shielded Pair Profibus Cable, 1Pr, 300V, Purple, Per Ft; Jacket Color Belden 3079E B02BULK

Description
SHIELDED PAIR PROFIBUS CABLE, 1PR, 300V, PURPLE, PER FT; Jacket Color:Purple; No. of Pairs:1 Pair; Wire Gauge:22AWG; Voltage Rating:300V; Insulation Material: FRFPE; Jacket Material:PVC
Datasheet
Description
SHIELDED PAIR PROFIBUS CABLE, 1PR, 300V, PURPLE, PER FT; Jacket Color:Purple; No. of Pairs:1 Pair; Wire Gauge:22AWG; Voltage Rating:300V; Insulation Material: FRFPE; Jacket Material:PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Pair Profibus Cable, 1Pr, 300V, Purple, Per Ft; Jacket Color Belden - 55M7400 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Pair Profibus Cable, 1Pr, 300V, Purple, Per Ft; Jacket Color Belden
55M7400
Shielded Pair Profibus Cable, 1Pr, 300V, Purple, Per Ft; Jacket Color Belden 55M7400
SHIELDED PAIR PROFIBUS CABLE, 1PR, 300V, PURPLE, PER FT; Jacket Color:Purple; No. of Pairs:1 Pair; Wire Gauge:22AWG; Voltage Rating:300V; Insulation Material: FRFPE; Jacket Material:PVC

SHIELDED PAIR PROFIBUS CABLE, 1PR, 300V, PURPLE, PER FT; Jacket Color:Purple; No. of Pairs:1 Pair; Wire Gauge:22AWG; Voltage Rating:300V; Insulation Material: FRFPE; Jacket Material:PVC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55M7400
Product Name Shielded Pair Profibus Cable, 1Pr, 300V, Purple, Per Ft; Jacket Color Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details