Belden Inc. Multiple Conductor Cables 3079A 0072000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3101-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3101-2000-ND
Multiple Conductor Cables BEL3101-2000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 2000.0' (609.6m)

2 (1 Pair) Conductor Multi-Conductor Cable Violet 22 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Siemens L2 Cable Rohs Compliant Belden - 19C3245 - Newark, An Avnet Company
Chicago, IL, United States
Siemens L2 Cable Rohs Compliant Belden
19C3245
Siemens L2 Cable Rohs Compliant Belden 19C3245
SIEMENS L2 CABLE ROHS COMPLIANT: YES

SIEMENS L2 CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3101-2000-ND 19C3245
Product Name Multiple Conductor Cables Siemens L2 Cable Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322423-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Connecting cable - NEBU-M12W5-K-5-LE5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers