Belden Inc. Multiple Conductor Cables 3076F 0061000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2814-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2814-1000-ND
Multiple Conductor Cables BEL2814-1000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)

2 (1 Pair) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Blue; Cable Shielding Belden - 30H1660 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Blue; Cable Shielding Belden
30H1660
Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Blue; Cable Shielding Belden 30H1660
SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V, BLUE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 1000FT, 300V, BLUE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2814-1000-ND 30H1660
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 18Awg, 1000Ft, 300V, Blue; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 349518 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details