Belden Inc. Multiple Conductor Cables 3076F 003500

Description
2 (1 Pair) Conductor Multi-Conductor Cable Orange 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Orange 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2600-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2600-500-ND
Multiple Conductor Cables BEL2600-500-ND
2 (1 Pair) Conductor Multi-Conductor Cable Orange 18 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Orange 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Belden - 32M6859 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Belden
32M6859
Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Belden 32M6859
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2600-500-ND 32M6859
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Orange; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534080 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details