Multi-Conductor Cables 18AWG 1PR SHIELD 250ft SPOOL ORANGE Product overview: 3076F 003250 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-3076F 003250 can be used for catalog matching and distributor lookup.
Manufacturer: Belden Inc.
Win Source Part Number: 774295-3076F 003250
Series: DataBus
Operating Temperature Range: -40°C ~ 105°C
Features: Drain Wire
Wire Gauge: 18 AWG
Length: 250.0' (76.2m)
Cable Type: Multi-Conductor
Number of Conductors: 2 (1 Pair)
Shield Material: Aluminum
Conductor Strand: 7/26
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.280" (7.11mm)
Shield Type: Foil
Jacket Color: Orange
Conductor Insulation: Polyolefin (PO)
Shield Coverage: 100%
Family Name: 3076F
Categories: Cables, Wires
Introduction Date: October 05, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
2 (1 Pair) Conductor Multi-Conductor Cable Orange 18 AWG Foil 250.0' (76.2m)
SHIELDED MULTIPAIR CABLE 1PR 250FT 300V ORANGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.891mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Orange RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 473-3076F 003250 | 774295-3076F 003250 | BEL1942-250-ND | 32M6858 |
| Product Name | Cable Assembly | Multiple Conductor Cables - 3076F 003250 | Multiple Conductor Cables | Shielded Multipair Cable 1Pr 250Ft 300V Orange; Cable Shielding Belden |
| Cable Shielding | Shielded | Foil | ||
| Cable Length | 250 ft (762 dm) | |||
| Standards / Certifications | RoHS | RoHS | ||
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride |